PWR ENT PLUG IEC320-C19 R/A SCRW
Connector, Thermoplastic Material, Black Color, 250 VAC Voltage Rating
CONNECTOR, IEC POWER ENTRY, SOCKET, 21A; Current Rating:21A; Voltage Rating:250V; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast
| ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4790.1200 | 70080141 | 84K0318 |
| Product Name | Power Entry Modules (PEM) | Connector; 16/21 A; 250 VAC; gt 2 KV (AC); Black; Thermoplastic; UL 94V-0 | Connector, Iec Power Entry, Socket, 21A; Current Rating Schurter |
| Gender | Male / Plug | ||
| Termination | Screw | Screw | Screw |
| Mounting | Free Hanging (In-Line), Right Angle | Cable Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |