SCHURTER Inc IEC Connectors 4785

Description
Schurter 4785.0000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4785.0000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1737825 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737825
IEC Connectors 1737825
Schurter 4785.0000 IEC Connector

Schurter 4785.0000 IEC Connector

Supplier's Site
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080655
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080655
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Captive contacts and cover screw
  • Reversible clamp to suit varying cable sizes
    The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Supplier's Site
IEC Connector C13,; Plug Female; Cable Mount/Rewireable; Angled 90°; 3x1mm?; max. Cable Diameter 8.5 mm; 10A/250VAC; 70 °C - 685-4785.0000 - Utmel Electronic Limited
Hong Kong, China
IEC Connector C13,; Plug Female; Cable Mount/Rewireable; Angled 90°; 3x1mm?; max. Cable Diameter 8.5 mm; 10A/250VAC; 70 °C
685-4785.0000
IEC Connector C13,; Plug Female; Cable Mount/Rewireable; Angled 90°; 3x1mm?; max. Cable Diameter 8.5 mm; 10A/250VAC; 70 °C 685-4785.0000
IEC Connector C13,; Plug Female; Cable Mount/Rewireable; Angled 90°; 3x1mm?; max. Cable Diameter 8.5 mm; 10A/250VAC; 70 °C

IEC Connector C13,; Plug Female; Cable Mount/Rewireable; Angled 90°; 3x1mm?; max. Cable Diameter 8.5 mm; 10A/250VAC; 70 °C

Supplier's Site
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0313 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0313
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0313
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
4785 Mounting Schurter - 28AC9648 - Newark, An Avnet Company
Chicago, IL, United States
4785 Mounting Schurter
28AC9648
4785 Mounting Schurter 28AC9648
4785 MOUNTING: POWER CORD, 3 X 1 MM? / 3 X 18 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES

4785 MOUNTING: POWER CORD, 3 X 1 MM? / 3 X 18 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737825 70080655 685-4785.0000 84K0313 28AC9648
Product Name IEC Connectors Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz IEC Connector C13,; Plug Female; Cable Mount/Rewireable; Angled 90°; 3x1mm?; max. Cable Diameter 8.5 mm; 10A/250VAC; 70 °C Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 4785 Mounting Schurter
Gender Male / Plug; Female / Jack Male / Plug
Geometry Right Angle; Right angle Right Angle
Mounting Cable mount Cable Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details