CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast
4785 MOUNTING: POWER CORD, 3 X 1.5 MM? / 3 X 14 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84K0314 | 28AC9649 |
| Product Name | Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter | 4785 Mounting Schurter |
| Termination | Screw |