SCHURTER Inc IEC Connectors 4784

Description
Schurter 4784.0000 IEC Connector
Request a Quote
Description
Schurter 4784.0000 IEC Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1739882 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739882
IEC Connectors 1739882
Schurter 4784.0000 IEC Connector

Schurter 4784.0000 IEC Connector

Supplier's Site
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter - 84K0311 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
84K0311
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 84K0311
CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080649
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080649
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Captive contacts and cover screw
  • Reversible clamp to suit varying cable sizes
    The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1739882 84K0311 70080649
Product Name IEC Connectors Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle Right Angle
Mounting Cable mount Cable Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details