SCHURTER Inc Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 4784.01

Description
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Datasheet
Description
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080650
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080650
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Captive contacts and cover screw
  • Reversible clamp to suit varying cable sizes
    The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Supplier's Site
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0312 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0312
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0312
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:PA6 RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:PA6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70080650 84K0312
Product Name Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
Geometry Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details