SCHURTER Inc IEC Connectors 4782

Description
Schurter 4782.0000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4782.0000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1737824 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737824
IEC Connectors 1737824
Schurter 4782.0000 IEC Connector

Schurter 4782.0000 IEC Connector

Supplier's Site
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter - 84K0309 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
84K0309
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 84K0309
CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
4782 Mounting Schurter - 28AC9647 - Newark, An Avnet Company
Chicago, IL, United States
4782 Mounting Schurter
28AC9647
4782 Mounting Schurter 28AC9647
4782 MOUNTING: POWER CORD, 3 X 1 MM? / 3 X 18 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES

4782 MOUNTING: POWER CORD, 3 X 1 MM? / 3 X 18 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES

Supplier's Site
IEC Connector C13; Plug Female; Cable Mount/Rewireable; Straight; 3x1mm?; max D=8.5mm; 10A/250VAC - 685-4782.0000 - Utmel Electronic Limited
Hong Kong, China
IEC Connector C13; Plug Female; Cable Mount/Rewireable; Straight; 3x1mm?; max D=8.5mm; 10A/250VAC
685-4782.0000
IEC Connector C13; Plug Female; Cable Mount/Rewireable; Straight; 3x1mm?; max D=8.5mm; 10A/250VAC 685-4782.0000
IEC Connector C13; Plug Female; Cable Mount/Rewireable; Straight; 3x1mm?; max D=8.5mm; 10A/250VAC

IEC Connector C13; Plug Female; Cable Mount/Rewireable; Straight; 3x1mm?; max D=8.5mm; 10A/250VAC

Supplier's Site
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080653
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080653
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Black Appliance Coupler, Rewireable, Screw On, Outlet Plug for cable, Straight Entry 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC Dielectric Strength 2 kV @ 50 Hz Cable Terminal, 8.5 mm max. cable diameter Protection class I Material of the body is thermoplastic The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A
Black Appliance Coupler, Rewireable, Screw On, Outlet Plug for cable, Straight Entry

  • 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC
  • Dielectric Strength 2 kV @ 50 Hz
  • Cable Terminal, 8.5 mm max. cable diameter
  • Protection class I
  • Material of the body is thermoplastic
    The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Supplier's Site
Power Entry Modules (PEM) - 4782.0000 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
4782.0000
Power Entry Modules (PEM) 4782.0000
PWR ENT PLUG IEC320-C13 STR SCRW

PWR ENT PLUG IEC320-C13 STR SCRW

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737824 84K0309 28AC9647 685-4782.0000 70080653 4782.0000
Product Name IEC Connectors Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 4782 Mounting Schurter IEC Connector C13; Plug Female; Cable Mount/Rewireable; Straight; 3x1mm?; max D=8.5mm; 10A/250VAC Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz Power Entry Modules (PEM)
Gender Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight
Termination Screw Screw Screw
Mounting Cable mount Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products