SCHURTER Inc Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 4782.01

Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0310 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0310
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0310
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4782 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
4782 Mounting Schurter - 26AC7540 - Newark, An Avnet Company
Chicago, IL, United States
4782 Mounting Schurter
26AC7540
4782 Mounting Schurter 26AC7540
4782 MOUNTING: POWER CORD, 3 X 2.1 MM? / 3 X 14 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES

4782 MOUNTING: POWER CORD, 3 X 2.1 MM? / 3 X 14 AWG, CABLE, CONNECTOR: IEC C13 ROHS COMPLIANT: YES

Supplier's Site
Power Entry Modules (PEM) - 4782.0100 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
4782.0100
Power Entry Modules (PEM) 4782.0100
PWR ENT PLUG IEC320-C13 STR SCRW

PWR ENT PLUG IEC320-C13 STR SCRW

Supplier's Site Datasheet
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080654
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080654
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Black IEC cord connector C13 Straight Rewireable Plug Screw On Outlet Plug for cable The pillar terminals are reliable, safe and speedy wiring. Includes interlocking cover for added safety 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC Dielectric Strength 2 kV @ 50 Hz Cable Terminal, 10.0 mm max. cable diameter Protection class I Body is thermoplastic Max. Wire size 3 x 2 mm² / 3 x 14 AWG

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Black IEC cord connector C13
  • Straight Rewireable Plug
  • Screw On
  • Outlet Plug for cable

The pillar terminals are reliable, safe and speedy wiring. Includes interlocking cover for added safety


  • 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC
  • Dielectric Strength 2 kV @ 50 Hz
  • Cable Terminal, 10.0 mm max. cable diameter
  • Protection class I
  • Body is thermoplastic
  • Max. Wire size 3 x 2 mm² / 3 x 14 AWG
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84K0310 26AC7540 4782.0100 70080654
Product Name Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 4782 Mounting Schurter Power Entry Modules (PEM) Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
Termination Screw Screw
Mounting Cable Mount Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 15.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details