SCHURTER Inc Connectors,Interconnects 4781

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 120/250VAC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 120/250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 120/250VAC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Current Rating - Appliance Inlet: 15A
Voltage Rating - Appliance Inlet: 120/250VAC

Buy Now Datasheet
IEC Connectors - 1737843 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737843
IEC Connectors 1737843
Schurter 4781.0000 IEC Connector

Schurter 4781.0000 IEC Connector

Supplier's Site
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080647
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080647
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Captive contacts and cover screw
  • Reversible clamp to suit varying cable sizes
    The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Supplier's Site
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter - 84K0307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
84K0307
Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter 84K0307
CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 10A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737843 70080647 84K0307
Product Name Connectors,Interconnects IEC Connectors Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz Connector, Iec Power Entry, Socket, 10A; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Mounting Cable mount Cable Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details