SCHURTER Inc Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 4781.01

Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:PA6 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:PA6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0308
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0308
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:PA6 RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C15 Socket; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:PA6 RoHS Compliant: Yes

Supplier's Site Datasheet
4781 Mounting Schurter - 82AC1682 - Newark, An Avnet Company
Chicago, IL, United States
4781 Mounting Schurter
82AC1682
4781 Mounting Schurter 82AC1682
4781 MOUNTING: POWER CORD, 3 X 2.1 MM / 3 X 14 AWG, CABLE, CONNECTOR: IEC C15 ROHS COMPLIANT: YES

4781 MOUNTING: POWER CORD, 3 X 2.1 MM / 3 X 14 AWG, CABLE, CONNECTOR: IEC C15 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080648
Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080648
Rewireable Plugs and Connectors for Cable, Current Rating 10 A Captive contacts and cover screw Reversible clamp to suit varying cable sizes The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety

Rewireable Plugs and Connectors for Cable, Current Rating 10 A

  • Captive contacts and cover screw
  • Reversible clamp to suit varying cable sizes
    The pillar terminals are reliable, safe and speedy wiring. The interlocking cover for added safety
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84K0308 82AC1682 70080648
Product Name Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 4781 Mounting Schurter Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details