SCHURTER Inc Iec Power Connector, C15A Socket, 10A; Iec Connector Type Schurter 4772.011

Description
IEC POWER CONNECTOR, C15A SOCKET, 10A; IEC Connector Type:IEC C15A Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4772 Series RoHS Compliant: Yes
Datasheet
Description
IEC POWER CONNECTOR, C15A SOCKET, 10A; IEC Connector Type:IEC C15A Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4772 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Power Connector, C15A Socket, 10A; Iec Connector Type Schurter - 04AJ6397 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C15A Socket, 10A; Iec Connector Type Schurter
04AJ6397
Iec Power Connector, C15A Socket, 10A; Iec Connector Type Schurter 04AJ6397
IEC POWER CONNECTOR, C15A SOCKET, 10A; IEC Connector Type:IEC C15A Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4772 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C15A SOCKET, 10A; IEC Connector Type:IEC C15A Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4772 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04AJ6397
Product Name Iec Power Connector, C15A Socket, 10A; Iec Connector Type Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details