SCHURTER Inc Power Distribution Units 4748.03

Description
Schurter 4748.0300 Socket Bar
Request a Quote Datasheet
Description
Schurter 4748.0300 Socket Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units - 1739862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Distribution Units
1739862
Power Distribution Units 1739862
Schurter 4748.0300 Socket Bar

Schurter 4748.0300 Socket Bar

Supplier's Site
Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Schurter - 53R1124 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Schurter
53R1124
Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Schurter 53R1124
POWER OUTLET STRIP, 4OUTLET, 10A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:UK; Cable Length:2m; Product Range:4748 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 4OUTLET, 10A, 250VAC; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:UK; Cable Length:2m; Product Range:4748 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Strips
Product Number 1739862 53R1124
Product Name Power Distribution Units Power Outlet Strip, 4Outlet, 10A, 250Vac; No. Of Outlets Schurter
Voltage 250 v ac
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-343 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details