Rewireable Plugs and Connectors for Cable, Current Rating 10 A
The pillar terminals are reliable, safe and speedy wiring and the contact pins are ultrasonic welded for added safety
PWR ENT PLUG IEC320-2-2E STR SCR
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Plug; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast
4735, MOUNTING: POWER CORD, PLUG: IEC E, CABLE ROHS COMPLIANT: YES
| Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70080652 | 4735.0000 | 84K0304 | 26AC7539 |
| Product Name | Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter | 4735, Mounting Schurter |
| Geometry | Straight | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Current Rating | 10.0 amps | 10.0 amps | 15.0 amps | |
| Contact Size (AWG) | 14 AWG |