SCHURTER Inc IEC Connectors 4733

Description
Schurter 4733.0000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4733.0000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1737873 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737873
IEC Connectors 1737873
Schurter 4733.0000 IEC Connector

Schurter 4733.0000 IEC Connector

Supplier's Site
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter - 84K0303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
84K0303
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 84K0303
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black; Gender:Plug RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Colour:Black; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
4733 Appliance Inlet For Cable 10A 70? Rohs Compliant Schurter - 96AC6583 - Newark, An Avnet Company
Chicago, IL, United States
4733 Appliance Inlet For Cable 10A 70? Rohs Compliant Schurter
96AC6583
4733 Appliance Inlet For Cable 10A 70? Rohs Compliant Schurter 96AC6583
4733 APPLIANCE INLET FOR CABLE 10A 70? ROHS COMPLIANT: YES

4733 APPLIANCE INLET FOR CABLE 10A 70? ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737873 84K0303 96AC6583
Product Name IEC Connectors Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 4733 Appliance Inlet For Cable 10A 70? Rohs Compliant Schurter
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details