Schurter 4732.0000 IEC Connector
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Plug; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast
CONNECTOR, IEC POWER ENTRY, 15 AMP, 250 VAC, 50/60 HZ, THERMOPLASTIC MATERIAL, CABLE MOUNT, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
Rewireable Plugs and Connectors for Cable, Current Rating 10 A
Black Appliance Coupler, Rewireable, Screw On, Inlet Plug for cable, Straight Entry
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1737842 | 84K0302 | 7681366 | 70080640 |
| Product Name | IEC Connectors | Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter | Connector/Terminal/Pin | Cord Plug Assembly; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz |
| Gender | Male / Plug | |||
| Geometry | Straight; Straight | Straight | Straight | |
| Termination | Screw | Screw | ||
| Mounting | Cable mount | Cable Mount |