SCHURTER Inc IEC Connectors 4724

Description
Schurter 4724.0000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4724.0000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1737832 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737832
IEC Connectors 1737832
Schurter 4724.0000 IEC Connector

Schurter 4724.0000 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3740-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3740-ND
Power Entry Modules (PEM) 486-3740-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec Appliance Outlet C13, 10A/250V; Current Rating Schurter - 25C4652 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Outlet C13, 10A/250V; Current Rating Schurter
25C4652
Conn, Iec Appliance Outlet C13, 10A/250V; Current Rating Schurter 25C4652
CONN, IEC APPLIANCE OUTLET C13, 10A/250V; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:4723 Series; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONN, IEC APPLIANCE OUTLET C13, 10A/250V; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:4723 Series; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1737832 486-3740-ND 25C4652
Product Name IEC Connectors Power Entry Modules (PEM) Conn, Iec Appliance Outlet C13, 10A/250V; Current Rating Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products