The 4723 Connector Outlet 10A F from Schurter is a panel mount snap-in connector designed for applications requiring a reliable power connection. It supports a maximum current rating of 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), making it suitable for various electrical devices. The connector features a shutter mechanism that opens upon plug insertion and closes when the plug is removed, enhancing safety by preventing accidental contact with live terminals. This product is rated for operation in temperatures ranging from -25 °C to 70 °C and has a dielectric strength of over 2 kVAC, ensuring robust performance in demanding environments. It is constructed from thermoplastic material with a UL 94V-0 rating, indicating good flame resistance. The connector is available with either solder terminals or quick connect terminals, accommodating different installation preferences. Additionally, it meets protection class I standards, making it suitable for appliances requiring grounding. The 4723 Connector Outlet is compliant with multiple safety standards, including VDE, UL, and CCC certifications, ensuring its reliability and safety in various applications. Its design allows for panel thicknesses ranging from 1 mm to 3 mm, providing flexibility in installation.
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
4723 Connector Outlet 10A F
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6605-ND | 32C5128 |
| Product Name | Power Entry Modules (PEM) | 4723 Connector Outlet 10A F Schurter |
| Mounting | Panel Mount, Snap-In |