SCHURTER Inc Power Entry Modules (PEM) 4721.01

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6608-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6608-ND
Power Entry Modules (PEM) 486-6608-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter - 32C5125 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter
32C5125
Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter 32C5125
IEC POWER CONNECTOR, OUTLET, 10A; IEC Connector Type:IEC Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4721 Series

IEC POWER CONNECTOR, OUTLET, 10A; IEC Connector Type:IEC Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4721 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6608-ND 32C5125
Product Name Power Entry Modules (PEM) Iec Power Connector, Outlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data