SCHURTER Inc Power Entry Modules (PEM) 4719.531

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4710-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4710-ND
Power Entry Modules (PEM) 486-4710-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Un-Filtered Iec Mod, Outlet, 10A, Solder; Connector Type Schurter - 67M8993 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Mod, Outlet, 10A, Solder; Connector Type Schurter
67M8993
Un-Filtered Iec Mod, Outlet, 10A, Solder; Connector Type Schurter 67M8993
UN-FILTERED IEC MOD, OUTLET, 10A, SOLDER; Connector Type:IEC Outlet; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Solder; Connector Mounting:Snap-In

UN-FILTERED IEC MOD, OUTLET, 10A, SOLDER; Connector Type:IEC Outlet; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Solder; Connector Mounting:Snap-In

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4710-ND 67M8993
Product Name Power Entry Modules (PEM) Un-Filtered Iec Mod, Outlet, 10A, Solder; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data