SCHURTER Inc Power Entry Modules (PEM) 4719.431

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4709-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4709-ND
Power Entry Modules (PEM) 486-4709-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Un-Filtered Iec Module, 10A, Qc; Connector Type Schurter - 91C5941 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, 10A, Qc; Connector Type Schurter
91C5941
Un-Filtered Iec Module, 10A, Qc; Connector Type Schurter 91C5941
UN-FILTERED IEC MODULE, 10A, QC; Connector Type:IEC; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40

UN-FILTERED IEC MODULE, 10A, QC; Connector Type:IEC; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:IP40

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4709-ND 91C5941
Product Name Power Entry Modules (PEM) Un-Filtered Iec Module, 10A, Qc; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details