SCHURTER Inc Power Entry Modules (PEM) 4707.2

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3739-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3739-ND
Power Entry Modules (PEM) 486-3739-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Module, Power Entry; 10 A; 250 VAC; Black (Housing); Thermoplastic (Housing) - 70080644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 10 A; 250 VAC; Black (Housing); Thermoplastic (Housing)
70080644
Module, Power Entry; 10 A; 250 VAC; Black (Housing); Thermoplastic (Housing) 70080644
Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.

Series 6200 without filter. Rated up to 10 A/250 V. Accepts 5 × 20 mm fuse.

Supplier's Site
4707, Mounting Schurter - 28AC9636 - Newark, An Avnet Company
Chicago, IL, United States
4707, Mounting Schurter
28AC9636
4707, Mounting Schurter 28AC9636
4707, MOUNTING:SCREW, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, FUSE HOLDER: 2-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

4707, MOUNTING:SCREW, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, FUSE HOLDER: 2-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3739-ND 70080644 28AC9636
Product Name Power Entry Modules (PEM) Module, Power Entry; 10 A; 250 VAC; Black (Housing); Thermoplastic (Housing) 4707, Mounting Schurter
Mounting Panel Mount, Flange Panel/Screw-On
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details