SCHURTER Inc Circuit Breakers 4435.0126

Description
Circuit Breaker Thermal 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-5437-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-5437-ND
Circuit Breakers 486-5437-ND
Circuit Breaker Thermal 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breakers - 4435.0126 - 4435.0126 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4435.0126
4435.0126
Circuit Breakers - 4435.0126 4435.0126
Manufacturer: Schurter Inc. Win Source Part Number: 1003362-4435.0126 Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 240V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1003362-4435.0126
Voltage Rating - AC: 240V
Voltage Rating - DC: 60V
Mounting: Panel Mount
Actuator Type: Rocker
Illumination: Green
Illumination Voltage (Nominal): 240V
Number of Poles: 2
Breaker Type: Thermal
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 486-5437-ND 4435.0126
Product Name Circuit Breakers Circuit Breakers - 4435.0126
Trip System Type Thermal Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data