SCHURTER Inc Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;2 Pole;Vol-Rtg 240/60VAC/VDC 4435.004

Description
SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 2-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection. Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction site equipment, power generators, cleaning equipment, food-processing equipment and appliances. New, Smaller Configuration Trip-Free Performance Rocker actuated On-Off switch Snap-In Mounting Optional Protection Cover for IP65 Supplementary protector for general industrial use
Description
SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 2-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection. Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction site equipment, power generators, cleaning equipment, food-processing equipment and appliances. New, Smaller Configuration Trip-Free Performance Rocker actuated On-Off switch Snap-In Mounting Optional Protection Cover for IP65 Supplementary protector for general industrial use

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;2 Pole;Vol-Rtg 240/60VAC/VDC - 70160091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;2 Pole;Vol-Rtg 240/60VAC/VDC
70160091
Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;2 Pole;Vol-Rtg 240/60VAC/VDC 70160091
SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 2-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection. Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction site equipment, power generators, cleaning equipment, food-processing equipment and appliances. New, Smaller Configuration Trip-Free Performance Rocker actuated On-Off switch Snap-In Mounting Optional Protection Cover for IP65 Supplementary protector for general industrial use

SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 2-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection.
Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction site equipment, power generators, cleaning equipment, food-processing equipment and appliances.
New, Smaller Configuration
Trip-Free Performance
Rocker actuated On-Off switch
Snap-In Mounting
Optional Protection Cover for IP65
Supplementary protector for general industrial use

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70160091
Product Name Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;2 Pole;Vol-Rtg 240/60VAC/VDC
Rated AC Voltage 240 volts
Rated DC Voltage 60 volts
Rated Current 7 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-811-0.3-375-ND - DigiKey
Specs
Rated Current 0.3000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU05L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers