SCHURTER Inc Circuit Breakers 4435.0036

Description
Circuit Breaker Thermal 7A 240V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 7A 240V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4532-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4532-ND
Circuit Breakers 486-4532-ND
Circuit Breaker Thermal 7A 240V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 7A 240V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC - 70160080 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC
70160080
Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC 70160080
SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 1-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection. Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction site equipment, power generators, cleaning equipment, food-processing equipment and appliances. New, Smaller Configuration Trip-Free Performance Rocker actuated On-Off switch Snap-In Mounting Optional Protection Cover for IP65 Supplementary protector for general industrial use

SCHURTER's TA35 series introduces a new generation of Circuit Breakers for Equipment. This breaker is in 1-pole arrangement and stands out through its compact form and attractive design. The breakers have been designed for efficient snap-in mounting. Connections are made with 6.3 x 0.8 mm quick connect terminals. The TA35 provides both the function of a switch as well as thermal overload protection.
Typical applications are laboratory equipment for chemical and medical applications, wood and masonry processing machines, construction site equipment, power generators, cleaning equipment, food-processing equipment and appliances.
New, Smaller Configuration
Trip-Free Performance
Rocker actuated On-Off switch
Snap-In Mounting
Optional Protection Cover for IP65
Supplementary protector for general industrial use

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4532-ND 70160080
Product Name Circuit Breakers Circuit Breaker;Therm;Rocker;Cur-Rtg 7A;Snap-In;1 Pole;Vol-Rtg 240/32VAC/VDC
Rated Current 7 amps 7 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker Rocker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4411.0050-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers - 209-1-1-53-1-7-40-V-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details