SCHURTER Inc Rocker Switch, 16A, 115V; Switch Operation Schurter 4431.1037

Description
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, 16A, 115V; Switch Operation Schurter - 41T1969 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, 16A, 115V; Switch Operation Schurter
41T1969
Rocker Switch, 16A, 115V; Switch Operation Schurter 41T1969
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 41T1969
Product Name Rocker Switch, 16A, 115V; Switch Operation Schurter
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 9131853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Combination Single Pole Decorative Switch & Pilot Light - 72310 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1383V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details