SCHURTER Inc Rocker Switch, 16A, 115V; Switch Operation Schurter 4431.1026

Description
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, 16A, 115V; Switch Operation Schurter - 41T1959 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, 16A, 115V; Switch Operation Schurter
41T1959
Rocker Switch, 16A, 115V; Switch Operation Schurter 41T1959
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 41T1959
Product Name Rocker Switch, 16A, 115V; Switch Operation Schurter
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 8-1437595-8 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Terminal Type Quick Connect Terminal
View Details