SCHURTER Inc Rocker Switch, 16A, 115V; Switch Operation Schurter 4431.1002

Description
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, 16A, 115V; Switch Operation Schurter - 41T1936 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, 16A, 115V; Switch Operation Schurter
41T1936
Rocker Switch, 16A, 115V; Switch Operation Schurter 41T1936
ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

ROCKER SWITCH, 16A, 115V; Switch Operation:-; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:UP1 Series; Contact Current AC Max:16A; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 41T1936
Product Name Rocker Switch, 16A, 115V; Switch Operation Schurter
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-12N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type PCB
View Details
Rocker Switches - 7932575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details