Circuit Breaker Thermal 20A 240V AC 60V DC Pushbutton Panel Mount
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2693825 | TA45-AHLTP200Z8-ND |
| Product Name | Thermal Breakers | Circuit Breakers |
| Rated Current | 20 amps | 20 amps |
| Number of Poles | 2 | |
| Trip System Type | Thermal |