SCHURTER Inc Circuit Breakers - 4430.3505 4430.3505

Description
Manufacturer: Schurter Inc. Win Source Part Number: 765288-4430.3505 Series: TA45 Current Rating: 16A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 20V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 765288-4430.3505 Series: TA45 Current Rating: 16A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 20V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4430.3505 - 4430.3505 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4430.3505
4430.3505
Circuit Breakers - 4430.3505 4430.3505
Manufacturer: Schurter Inc. Win Source Part Number: 765288-4430.3505 Series: TA45 Current Rating: 16A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 20V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 765288-4430.3505
Series: TA45
Current Rating: 16A
Voltage Rating - AC: 240V
Voltage Rating - DC: 60V
Mounting: Panel Mount
Actuator Type: Rocker
Illumination: Green
Illumination Voltage (Nominal): 20V
Number of Poles: 2
Breaker Type: Thermal
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 4430.3505
Product Name Circuit Breakers - 4430.3505
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data