The TA45 Circuit Breaker 2P Ro 7A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It provides automatic interruption of overloads and allows for manual ON/OFF switching under normal load conditions. This circuit breaker can interrupt moderate short circuit currents without requiring backup protection. The device is rated for a current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current of 1000 A. It is equipped with various options, including an undervoltage release for safety against unexpected motor restarts, a mechanical lock-out latch for protection when covers are removed, and a remote trip release feature. The TA45 is compliant with the CBE standard EN60934 and is suitable for applications such as motors, power supplies, and processing machines. It has a temperature range of -10°C to +55°C and is designed for a long operational life, rated for 50,000 cycles at normal current. The circuit breaker is available with snap-in mounting and various rocker colors, including illuminated options.
TA45 Circuit Breaker 2p RO 7A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 72J5883 |
| Product Name | Ta45 Circuit Breaker 2P Ro 7A Schurter |