SCHURTER Inc Ta45 Circuit Breaker 2P Ro 2.5A Schurter 4430.3475

Description
TA45 Circuit Breaker 2p RO 2.5A
Description
TA45 Circuit Breaker 2p RO 2.5A
Datasheet
Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P Ro 2.5A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It is capable of interrupting overloads and allows for manual ON/OFF switching under normal load conditions. This device can handle moderate short circuit currents without requiring backup protection. The rated current for this model is 2.5A, and it operates at a voltage of AC 240V and DC 60V. The circuit breaker is available in various configurations, including options for undervoltage release, mechanical lock-out latch, and remote trip release. It is designed to be positively trip-free and has a rated current range from 0.05A to 20A. The unit is calibrated for an ambient temperature of +23°C, with a permissible operating range from -10°C to +55°C. It has a high endurance rating, capable of withstanding up to 50,000 cycles at rated current. The TA45 complies with the CBE standard EN60934 and is approved in major industrial countries, making it suitable for applications in motors, power supplies, and processing machines. The device features IP40 protection in its accessible range, with options for higher protection levels when used with accessories.

Datasheet Summary
Powered by GS/AI

The TA45 Circuit Breaker 2P Ro 2.5A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It is capable of interrupting overloads and allows for manual ON/OFF switching under normal load conditions. This device can handle moderate short circuit currents without requiring backup protection. The rated current for this model is 2.5A, and it operates at a voltage of AC 240V and DC 60V. The circuit breaker is available in various configurations, including options for undervoltage release, mechanical lock-out latch, and remote trip release. It is designed to be positively trip-free and has a rated current range from 0.05A to 20A. The unit is calibrated for an ambient temperature of +23°C, with a permissible operating range from -10°C to +55°C. It has a high endurance rating, capable of withstanding up to 50,000 cycles at rated current. The TA45 complies with the CBE standard EN60934 and is approved in major industrial countries, making it suitable for applications in motors, power supplies, and processing machines. The device features IP40 protection in its accessible range, with options for higher protection levels when used with accessories.

Suppliers

Company
Product
Description
Supplier Links
Ta45 Circuit Breaker 2P Ro 2.5A Schurter - 72J5878 - Newark, An Avnet Company
Chicago, IL, United States
Ta45 Circuit Breaker 2P Ro 2.5A Schurter
72J5878
Ta45 Circuit Breaker 2P Ro 2.5A Schurter 72J5878
TA45 Circuit Breaker 2p RO 2.5A

TA45 Circuit Breaker 2p RO 2.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 72J5878
Product Name Ta45 Circuit Breaker 2P Ro 2.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD3V3U4ULC - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Varistors - 1670554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD22VV1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details