SCHURTER Inc Circuit Breakers - 4430.2595 4430.2595

Description
Manufacturer: Schurter Inc. Win Source Part Number: 765280-4430.2595 Series: TA45 Current Rating: 10A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 20V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 765280-4430.2595 Series: TA45 Current Rating: 10A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 20V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4430.2595 - 4430.2595 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4430.2595
4430.2595
Circuit Breakers - 4430.2595 4430.2595
Manufacturer: Schurter Inc. Win Source Part Number: 765280-4430.2595 Series: TA45 Current Rating: 10A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Illumination: Green Illumination Voltage (Nominal): 20V Number of Poles: 2 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 765280-4430.2595
Series: TA45
Current Rating: 10A
Voltage Rating - AC: 240V
Voltage Rating - DC: 60V
Mounting: Panel Mount
Actuator Type: Rocker
Illumination: Green
Illumination Voltage (Nominal): 20V
Number of Poles: 2
Breaker Type: Thermal
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Breakers - 486-5163-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-5163-ND
Circuit Breakers 486-5163-ND
Circuit Breaker Thermal 10A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 4430.2595 486-5163-ND
Product Name Circuit Breakers - 4430.2595 Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 60 volts
Trip System Type Thermal Thermal
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 2-1393255-2 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-080 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers