SCHURTER Inc Circuit Breakers 4430.2309

Description
Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2376-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2376-ND
Circuit Breakers 486-2376-ND
Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker; 15 A; 125/250 VAC; Quick-Connect; 1.5 kV (Min.); Black - 70160357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 15 A; 125/250 VAC; Quick-Connect; 1.5 kV (Min.); Black
70160357
Circuit Breaker; 15 A; 125/250 VAC; Quick-Connect; 1.5 kV (Min.); Black 70160357
Power Entry Module, 125 VAC⁄250 VAC, Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation. Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation). Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45

Power Entry Module, 125 VAC⁄250 VAC, Circuit Breaker
Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation.

  • Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange
  • Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation).
  • Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information
  • New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2376-ND 70160357
Product Name Circuit Breakers Circuit Breaker; 15 A; 125/250 VAC; Quick-Connect; 1.5 kV (Min.); Black
Rated Current 15 amps 15 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data