SCHURTER Inc Circuit Breakers 4430.2297

Description
Circuit Breaker Thermal 5A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2365-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2365-ND
Circuit Breakers 486-2365-ND
Circuit Breaker Thermal 5A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 5A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker; 5 A; 220 to 240 V; Quick-Connect; -10 degC; degC; 3.6 mm - 70160361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 5 A; 220 to 240 V; Quick-Connect; -10 degC; degC; 3.6 mm
70160361
Circuit Breaker; 5 A; 220 to 240 V; Quick-Connect; -10 degC; degC; 3.6 mm 70160361
Panel Mount, 220 to 240 V, Power Entry Module Circuit Breaker Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation. Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation). Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45

Panel Mount, 220 to 240 V, Power Entry Module Circuit Breaker
Trip-free double-pole thermal circuit breakers rated at 240 VAC/60 VDC. Snap-in mounting. Rocker actuated On/Off switch (other colors available both illuminated and non-illuminated). 6.3 × 0.8 mm quick connect terminals. 1- and 3-pole versions also available. Options include undervoltage release; mechanical lock-out latch; auxiliary contacts; shunt terminal; and pushbutton actuation.

  • Non-Illuminated Rocker Switch Available In White, Black, Red, Green, Yellow, Orange
  • Illuminated Rocker Switch Available In Clear Transparent, Red Transparent, Green Transparent, Orange Transparent (for 220/240 V Operation).
  • Rocker Legends Available In a Variety of Configurations, Both Printed and Embossed; Call for More Information
  • New Combined Circuit Breaker with AC Inlet and RFI Filter Series PEM45
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2365-ND 70160361
Product Name Circuit Breakers Circuit Breaker; 5 A; 220 to 240 V; Quick-Connect; -10 degC; degC; 3.6 mm
Rated Current 5 amps 5 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1662 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 486-2309-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
Circuit Breakers & Accessories - 1BU10M - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details