The TA45 Circuit Breaker 2P Pb 10A is a thermal circuit breaker designed for equipment protection, featuring a push-button actuation mechanism. It is capable of interrupting overloads and allows for manual ON/OFF switching under normal load conditions. The device can handle moderate short circuit currents without requiring additional backup protection. This circuit breaker operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. It is designed to function in ambient temperatures ranging from -10°C to +55°C and has a degree of protection rated at IP40, with options for IP54 and IP65 when used with accessories. The TA45 series includes various configurations, such as options for undervoltage release, mechanical lock-out latches, and remote trip capabilities. It is compliant with the CBE standard EN60934 and is suitable for applications including motors, power supplies, and processing machines. The circuit breaker has a lifespan of approximately 50,000 cycles at rated current and is approved in major industrial countries.
TA45 Circuit Breaker 2p PB 10A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 92B7945 |
| Product Name | Ta45 Circuit Breaker 2P Pb 10A Schurter |