SCHURTER Inc Circuit Breakers 4430.1509

Description
Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - TA45-A324F150C0-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
TA45-A324F150C0-ND
Circuit Breakers TA45-A324F150C0-ND
Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 15A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Circuit Breaker, 15A, 240Vac; Product Range Schurter - 23M1852 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 15A, 240Vac; Product Range Schurter
23M1852
Thermal Circuit Breaker, 15A, 240Vac; Product Range Schurter 23M1852
THERMAL CIRCUIT BREAKER, 15A, 240VAC; Product Range:TA45 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 15A, 240VAC; Product Range:TA45 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number TA45-A324F150C0-ND 23M1852
Product Name Circuit Breakers Thermal Circuit Breaker, 15A, 240Vac; Product Range Schurter
Rated Current 15 amps 15 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data