SCHURTER Inc Cbe 1492-Cb1H010-N Schurter 4420.0531

Description
CBE 1492-CB1H010-N
Description
CBE 1492-CB1H010-N
Datasheet
Datasheet Summary
Powered by GS/AI

The Cbe 1492-CB1H010-N is a thermal magnetic manual motor controller and supplementary protector designed for use in both AC and DC circuits. It features a compact design and is available in configurations ranging from one to four poles. The device is capable of limiting let-through energy during short circuit interruptions, making it suitable for various applications including motor overload protection, direct-on-line motor starting, and control circuits. The product supports wire connections from #16 to 4 AWG (1.5 to 25 mm¬=) and is designed for easy installation on DIN rails. It has a rated current range of 0.5 to 52 A and offers excellent short circuit performance, with a capacity of up to 10 kA. The AS168X series also includes several accessories such as auxiliary contact modules and relay trip modules, enhancing its versatility for different operational needs. Engineers considering this product should note its compliance with UL 1077 and UL 508 standards, ensuring reliability in industrial and automation applications. The device is also designed to operate effectively across a range of ambient temperatures, with specific correction factors for varying conditions.

Datasheet Summary
Powered by GS/AI

The Cbe 1492-CB1H010-N is a thermal magnetic manual motor controller and supplementary protector designed for use in both AC and DC circuits. It features a compact design and is available in configurations ranging from one to four poles. The device is capable of limiting let-through energy during short circuit interruptions, making it suitable for various applications including motor overload protection, direct-on-line motor starting, and control circuits. The product supports wire connections from #16 to 4 AWG (1.5 to 25 mm¬=) and is designed for easy installation on DIN rails. It has a rated current range of 0.5 to 52 A and offers excellent short circuit performance, with a capacity of up to 10 kA. The AS168X series also includes several accessories such as auxiliary contact modules and relay trip modules, enhancing its versatility for different operational needs. Engineers considering this product should note its compliance with UL 1077 and UL 508 standards, ensuring reliability in industrial and automation applications. The device is also designed to operate effectively across a range of ambient temperatures, with specific correction factors for varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Cbe 1492-Cb1H010-N Schurter - 23M1830 - Newark, An Avnet Company
Chicago, IL, United States
Cbe 1492-Cb1H010-N Schurter
23M1830
Cbe 1492-Cb1H010-N Schurter 23M1830
CBE 1492-CB1H010-N

CBE 1492-CB1H010-N

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23M1830
Product Name Cbe 1492-Cb1H010-N Schurter
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Weather Resistant, Residential Grade - G19151L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
Multi-Purpose ESD Devices - ESD205-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details