The AS168X-ACBS1 is a signal contact module for thermal-magnetic circuit breakers, designed to actuate contacts upon fault conditions at the protected poles. It features a synchronized contact configuration, DIN-rail mounting per EN 50022, and operates with a dielectric strength exceeding 2 kV at 50 Hz. Rated for AC 277 V / 6 A and DC 125 V / 1 A, it complies with IEC 60947-5-1 and UL 508 standards. The module has a weight of 22-49 g, an IP20 protection rating from the front, and supports 6050 switching cycles under AC 10 × Ir, p.f. = 0.3 conditions. Ambient temperature range is -20 °C to 60 °C.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 4420.0414 |
| Product Name | Protection Relays & Systems |
| Approvals | RoHS |