SCHURTER Inc Circuit Breakers 4420.0233

Description
Circuit Breaker Thermal Magnetic 30A 277V AC 65V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 30A 277V AC 65V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2343-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2343-ND
Circuit Breakers 486-2343-ND
Circuit Breaker Thermal Magnetic 30A 277V AC 65V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 30A 277V AC 65V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker; 30 A; 480/277 VAC, 65 VDC; 1; Thermal Magnetic; DIN Rail Mount - 70160385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 30 A; 480/277 VAC, 65 VDC; 1; Thermal Magnetic; DIN Rail Mount
70160385
Circuit Breaker; 30 A; 480/277 VAC, 65 VDC; 1; Thermal Magnetic; DIN Rail Mount 70160385
1 Pole, Thermal Magnetic Type, AS168X Series Circuit Breaker Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. It is capable of drastically limiting the let-through energy in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits. Multipole devices are connected internally and at the handle for si

1 Pole, Thermal Magnetic Type, AS168X Series Circuit Breaker
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
It is capable of drastically limiting the let-through energy in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits. Multipole devices are connected internally and at the handle for si

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2343-ND 70160385
Product Name Circuit Breakers Circuit Breaker; 30 A; 480/277 VAC, 65 VDC; 1; Thermal Magnetic; DIN Rail Mount
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 9-1393253-2 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details