SCHURTER Inc Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz 4420.0206

Description
480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. For industrial machines, automation, air-condition, ventilation, transformers, power supplies, telecom systems, computer systems, test systems, medical equipments applications.
Description
480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. For industrial machines, automation, air-condition, ventilation, transformers, power supplies, telecom systems, computer systems, test systems, medical equipments applications.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz
70160377
Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz 70160377
480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. For industrial machines, automation, air-condition, ventilation, transformers, power supplies, telecom systems, computer systems, test systems, medical equipments applications.

480⁄277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
For industrial machines, automation, air-condition, ventilation, transformers, power supplies, telecom systems, computer systems, test systems, medical equipments applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70160377
Product Name Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz
Rated AC Voltage 277 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-6647-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1BU02L - Powell Electronics, Inc.
Specs
Rated Current 0.2000 amps
View Details
Circuit-Breaker Combination Starter - 113-C30FBDE1D-40-3 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details