4410.9011 -- T12 CIRCUIT BREAKER 10A SCHURTER
SCHURTER Inc
T12 Circuit Breaker 10A Schurter
4410.9011
Description
T12 Circuit Breaker 10A
Description
T12 Circuit Breaker 10A
Suppliers
T12 Circuit Breaker 10A Schurter
29Y3209
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29Y3209 |
|
Product Name
|
T12 Circuit Breaker 10A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details