Circuit Breaker Thermal 16A 240V AC 28V DC Push to Reset Panel Mount
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 486-4834-ND | 2846123 | 1739842 |
| Product Name | Circuit Breakers | Thermal Breakers | Thermal Breakers |
| Rated Current | 16 amps | ||
| Trip System Type | Thermal | Thermal; Thermal | |
| Mounting Style | Plug-in |