4410.0131 -- T12 CIRCUIT BREAKER 8A SCHURTER
SCHURTER Inc
T12 Circuit Breaker 8A Schurter
4410.0131
Description
T12 Circuit Breaker 8A
Description
T12 Circuit Breaker 8A
Suppliers
T12 Circuit Breaker 8A Schurter
29Y3195
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29Y3195 |
|
Product Name
|
T12 Circuit Breaker 8A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers