Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
SCHURTER INC
4410.0012 -- THERMAL BREAKERS
SCHURTER Inc
Thermal Breakers
4410.0012
Description
Circuit-breaker/ther mal 0.5 A
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Circuit-breaker/ther mal 0.5 A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
577271
Thermal Breakers
577271
Circuit-breaker/ther mal 0.5 A
Circuit-breaker/ther
mal 0.5 A
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Circuit Breakers
Product Number
577271
Product Name
Thermal Breakers
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Circuit Breakers
3-119-192
View Details
Altech Corp.
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers
1D03UL
Specs
Rated AC Voltage
240 to 480 volts
Rated Current
0.3000 amps
Trip System Type
Thermal Magnetic
View Details
2
suppliers
WAGO
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago
51014625
Specs
Rated AC Voltage
250 volts
Rated DC Voltage
65 volts
Rated Current
0.1000 amps
View Details
Allen-Bradley / Rockwell Automation
140G 125A Frame Molded Case Ckt-Bkr
140G-H0C4-C40
Specs
Number of Poles
4
Features
Molded Case Circuit Breaker
View Details