Circuit Breaker Thermal 5A 240V AC 48V DC Push to Reset Through Hole
CIRCUIT BREAKER, THERMAL, 240VAC/48VDC, 5A; Product Range:T9-818 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:PCB Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 486-3050-ND | 51X2435 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 240Vac/48Vdc, 5A; Product Range Schurter |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal | |
| Manual Actuator Type | Other; (Push to Reset) | |
| Approvals / Ratings | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 |