SCHURTER Inc Circuit Breakers 4404.0083

Description
T9 CIRCUIT BREAKER 4A
Request a Quote Datasheet
Description
T9 CIRCUIT BREAKER 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4404.0083-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4404.0083-ND
Circuit Breakers 486-4404.0083-ND
T9 CIRCUIT BREAKER 4A

T9 CIRCUIT BREAKER 4A

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter - 29Y3193 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter
29Y3193
Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter 29Y3193
THERMAL CIRCUIT BREAKER, 1 POLE, 4A; Product Range:T9-211 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 4A; Product Range:T9-211 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4404.0083-ND 29Y3193
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 4A; Product Range Schurter
Rated Current 4 amps 4 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1393255-1 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
2 suppliers
MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers