SCHURTER Inc Circuit Breakers 4404.0049

Description
Circuit Breaker Thermal 3A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 3A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4929-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4929-ND
Circuit Breakers 486-4929-ND
Circuit Breaker Thermal 3A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 3A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter - 29Y3185 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter
29Y3185
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter 29Y3185
THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:T9-311 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:T9-311 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4929-ND 29Y3185
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter
Rated Current 3 amps 3 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers