Circuit Breaker Thermal 10A 240V AC 48V DC Push to Reset Panel Mount
Circuit Breaker, Thermal; 10A; 240 VAC;Single pole; Reset Typee; Rear Mount
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 486-3628-ND | 70160112 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal; 10A; 240 VAC;Single pole; Reset Typee; Rear Mount |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal | Thermal |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) | Other; (Press-to-Reset) |
| Approvals / Ratings | CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077 |