THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:T9-611 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1737871 | 70K8318 |
| Product Name | Thermal Breakers | Thermal Circuit Breaker, 1 Pole, 15A; Product Range Schurter |
| Rated Current | 15 amps | 15 amps |