SCHURTER Inc Circuit Breakers 4404.0005

Description
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2320-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2320-ND
Circuit Breakers 486-2320-ND
Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 12A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 12A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm - 70159918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 12A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm
70159918
Circuit Breaker;Therm;Push;Cur-Rtg 12A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm 70159918
Multi 9 C60N Miniature Circuit Breaker T9 is a single pole thermal circuit breaker with cycling trip-free release in a compact housing. The attractive design offers snap-in mounting, quick connect terminals and push to reset operation. Rated currents available from 4 A up to 16 A. Typical applications are power supplies, charging units, power tools, household appliances, electrical machines for leisure and hobby. T9 is a single pole thermal circuit breaker with cycling trip-free release in a compact housing.

Multi 9 C60N Miniature Circuit Breaker
T9 is a single pole thermal circuit breaker with cycling trip-free release in a compact housing. The attractive design offers snap-in mounting, quick connect terminals and push to reset operation. Rated currents available from 4 A up to 16 A. Typical applications are power supplies, charging units, power tools, household appliances, electrical machines for leisure and hobby.
T9 is a single pole thermal circuit breaker with cycling trip-free release in a compact housing.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2320-ND 70159918
Product Name Circuit Breakers Circuit Breaker;Therm;Push;Cur-Rtg 12A;Snap-In;1 Pole;Vol-Rtg 240/48VAC/VDC;16mm
Rated Current 12 amps 12 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data