SCHURTER Inc T11 Circuit Breaker 1.2A Schurter 4400.0471

Description
T11 Circuit Breaker 1.2A
Description
T11 Circuit Breaker 1.2A

Suppliers

Company
Product
Description
Supplier Links
T11 Circuit Breaker 1.2A Schurter - 32C2399 - Newark, An Avnet Company
Chicago, IL, United States
T11 Circuit Breaker 1.2A Schurter
32C2399
T11 Circuit Breaker 1.2A Schurter 32C2399
T11 Circuit Breaker 1.2A

T11 Circuit Breaker 1.2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C2399
Product Name T11 Circuit Breaker 1.2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details